Carling Technologies RCV-00110534
- 收藏
- 对比
RCV-00110534
399-RCV-00110534
摇臂开关
--
大陆
立即发货

Rocker Switches VEB2GJJC-AACMH-18S
1最小包装量--
RCV-00110534详情
Carling Technologies RCV-00110534重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
宽度
145
高度
30
长度
190
RCV-00110534拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。