Carling Technologies RCV-00112185
- 收藏
- 对比
RCV-00112185
399-RCV-00112185
摇臂开关
--
大陆
立即发货

Rocker Switches VDB2UJJB-AAC70-300
1最小包装量--
RCV-00112185详情
Carling Technologies RCV-00112185重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
RCV-00112185拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。