Carling Technologies RCV-00112384
- 收藏
- 对比
RCV-00112384
399-RCV-00112384
摇臂开关
--
大陆
立即发货

Rocker Switches VJB1AV0B-G8C40-100
1最小包装量--
RCV-00112384详情
Carling Technologies RCV-00112384重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Other
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
频率
50 - 50
产品类别
翘板开关
产品类别
翘板开关
RCV-00112384拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。