Carling Technologies RCV-00112584
- 收藏
- 对比
RCV-00112584
399-RCV-00112584
摇臂开关
--
大陆
立即发货

Rocker Switches VED1E66C-AYC00-000
1最小包装量--
RCV-00112584详情
Carling Technologies RCV-00112584重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
宽度
145
高度
30
长度
190
RCV-00112584拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。