Carling Technologies RCV-00112750
- 收藏
- 对比
RCV-00112750
399-RCV-00112750
摇臂开关
--
大陆
立即发货

RCV-00112750 datasheet pdf and Rocker Switches product details from Carling Technologies stock available at utmel
1最小包装量--
RCV-00112750详情
Carling Technologies RCV-00112750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
8
Degree of protection (IP)
IP67
Number of digital outputs
8
深度
30
宽度
175
高度
26.5
RCV-00112750拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。