Carling Technologies RCV-00112895
- 收藏
- 对比
RCV-00112895
399-RCV-00112895
摇臂开关
--
大陆
立即发货

RCV-00112895 datasheet pdf and Rocker Switches product details from Carling Technologies stock available at utmel
1最小包装量--
RCV-00112895详情
Carling Technologies RCV-00112895重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
RCV-00112895拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。