Carling Technologies RCV-00113465
- 收藏
- 对比
RCV-00113465
399-RCV-00113465
摇臂开关
--
大陆
立即发货

Rocker Switches VD51A804-6KZ00-000
1最小包装量--
RCV-00113465详情
Carling Technologies RCV-00113465重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for safety functions
无
Degree of protection (IP)
IP67
Material housing
Plastic
Ambient temperature
-40 - 70
Type of electric connection
Connector M12
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
RCV-00113465拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。