Carling Technologies RCV-37106225
- 收藏
- 对比
RCV-37106225
399-RCV-37106225
摇臂开关
--
大陆
立即发货

Rocker Switches VF41120B-CMB00-000
1最小包装量--
RCV-37106225详情
Carling Technologies RCV-37106225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
5000
Unit Weight
0.000194 oz
Case Code - mm
2012
Case Code - in
0805
Qualification
AEC-Q200
包装
Reel
系列
PCF
电阻
10.2 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
RCV-37106225拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。