Carling Technologies RCV-37112956
- 收藏
- 对比
RCV-37112956
399-RCV-37112956
摇臂开关
--
大陆
立即发货

Rocker Switches V2D1W66B-00000-000
1最小包装量--
RCV-37112956详情
Carling Technologies RCV-37112956重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
40.2 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
RCV-37112956拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。