Carling Technologies RCV-37129878
- 收藏
- 对比
RCV-37129878
399-RCV-37129878
无类别的
--
大陆
立即发货

RCV-37129878 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
RCV-37129878详情
Carling Technologies RCV-37129878重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 2500
Number of auxiliary contacts as normally open contact
1
Overload release current setting
200 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
1
RCV-37129878拓展信息







哦! 它是空的。