Carling Technologies RCV-46400898
- 收藏
- 对比
RCV-46400898
399-RCV-46400898
摇臂开关
--
大陆
立即发货

Rocker Switches VVK99Y9-1Z2
1最小包装量--
RCV-46400898详情
Carling Technologies RCV-46400898重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Rated current In
16
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
RCV-46400898拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。