Carling Technologies RCV-46600875
- 收藏
- 对比
RCV-46600875
399-RCV-46600875
摇臂开关
--
大陆
立即发货

Rocker Switches VVG8C80-300
1最小包装量--
RCV-46600875详情
Carling Technologies RCV-46600875重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP67
Voltage type of supply voltage
AC
Suitable for safety functions
有
Rail mounting possible
无
SIL according to IEC 61508
None
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
深度
216
产品类别
翘板开关
产品类别
翘板开关
宽度
110
高度
53
RCV-46600875拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。