Carling Technologies RLL-48283600
- 收藏
- 对比
RLL-48283600
399-RLL-48283600
无类别的
--
大陆
立即发货

RLL-48283600 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
RLL-48283600详情
Carling Technologies RLL-48283600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
RLL-48283600拓展信息







哦! 它是空的。