Carling Technologies RRV-00000074
- 收藏
- 对比
RRV-00000074
399-RRV-00000074
旋转开关
--
大陆
立即发货

Rotary Switches RV16D3DHONB-K4C
1最小包装量--
RRV-00000074详情
Carling Technologies RRV-00000074重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Degree of protection (IP), front side
IP40
Cable entry
Other
Rated permanent current Iu
630
Type of control element
Cover grip
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
旋转开关
产品类别
旋转开关
RRV-00000074拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。