Carling Technologies RRV-00000138
- 收藏
- 对比
RRV-00000138
399-RRV-00000138
旋转开关
--
大陆
立即发货

Rotary Switches RV18D2S000C-KZC
1最小包装量--
RRV-00000138详情
Carling Technologies RRV-00000138重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Other
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
频率
50 - 50
产品类别
旋转开关
产品类别
旋转开关
RRV-00000138拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。