Carling Technologies RRV-00000239
- 收藏
- 对比
RRV-00000239
399-RRV-00000239
旋转开关
--
大陆
立即发货

RRV-00000239 datasheet pdf and Rotary Switches product details from Carling Technologies stock available at utmel
1最小包装量--
RRV-00000239详情
Carling Technologies RRV-00000239重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1200 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
RRV-00000239拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。