Carling Technologies RRV-00000253
- 收藏
- 对比
RRV-00000253
399-RRV-00000253
旋转开关
--
大陆
立即发货

Rotary Switches RV26D1DC0CB-KRC
1最小包装量--
RRV-00000253详情
Carling Technologies RRV-00000253重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-20 - 70
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
RRV-00000253拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。