Carling Technologies RRV-00000257
- 收藏
- 对比
RRV-00000257
399-RRV-00000257
旋转开关
--
大陆
立即发货

Rotary Switches RV26B2DK0PB-K4C
1最小包装量--
RRV-00000257详情
Carling Technologies RRV-00000257重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Number of auxiliary contacts as normally closed contact
0
RRV-00000257拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。