Carling Technologies STC1E1-53
- 收藏
- 对比
STC1E1-53
399-STC1E1-53
拨动开关
--
大陆
立即发货

Switch, ST Series, Sealed Toggle Switch, STC1E1-53
1最小包装量--
STC1E1-53详情
Carling Technologies STC1E1-53重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
2
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
STC1E1-53拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。