Carling Technologies TA26F-TLB-B-XLE3
- 收藏
- 对比
TA26F-TLB-B-XLE3
399-TA26F-TLB-B-XLE3
摇臂开关
--
大陆
立即发货

TA26F-TLB-B-XLE3 datasheet pdf and Rocker Switches product details from Carling Technologies stock available at utmel
1最小包装量--
TA26F-TLB-B-XLE3详情
Carling Technologies TA26F-TLB-B-XLE3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Nylon/N/A
执行器材料
Nylon
Switch Configuration
ON None OFF
Mounting Styles
Panel
Actuator Style
Rocker
Pole Throw Configuration
SPST
包装
Bulk
照明类型
不需要
端子类型
导线引线
产品高度(mm)
44.77(mm)
TA26F-TLB-B-XLE3拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。