Carling Technologies TGL-52818000
- 收藏
- 对比
TGL-52818000
399-TGL-52818000
无类别的
--
大陆
立即发货

Littelfuse SWITCH ROCKER
1最小包装量--
TGL-52818000详情
Carling Technologies TGL-52818000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
5
Number of contacts as normally open contact
5
Voltage type for actuating
DC
Rated control supply voltage at DC
18 - 33
Number of contacts as normally closed contact
5
深度
38
宽度
38
高度
127.1
TGL-52818000拓展信息







哦! 它是空的。