Carling Technologies TGL-53735855
- 收藏
- 对比
TGL-53735855
399-TGL-53735855
无类别的
--
大陆
立即发货

TGL-53735855 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
TGL-53735855详情
Carling Technologies TGL-53735855重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
313 - 2750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
TGL-53735855拓展信息







哦! 它是空的。