Carling Technologies TGL-53735897
- 收藏
- 对比
TGL-53735897
399-TGL-53735897
摇臂开关
--
大陆
立即发货

Rocker Switches LTIGM5M-6S-BL-AM/RC-NBL/125N
1最小包装量--
TGL-53735897详情
Carling Technologies TGL-53735897重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 70
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP68
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
TGL-53735897拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。