Carling Technologies TIGM5M-6S-BL-WBL-XKT1
- 收藏
- 对比
TIGM5M-6S-BL-WBL-XKT1
399-TIGM5M-6S-BL-WBL-XKT1
摇臂开关
--
大陆
立即发货

Rocker Switches SWITCH ROCKER
1最小包装量--
TIGM5M-6S-BL-WBL-XKT1详情
Carling Technologies TIGM5M-6S-BL-WBL-XKT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Brass
房屋材料
Phenolic
Actuator
Rocker
Illuminated
Non-Illuminated
Mounting Styles
面板安装
Voltage Rating DC
12 VDC to 30 VDC
系列
TIG
颜色
Black
额定电流
15 A
终端样式
快速连接
开关功能
(ON) - OFF - (ON)
触点形式
DPDT
TIGM5M-6S-BL-WBL-XKT1拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。