Carling Technologies TIGO5M-6M-BL-NBL-XPST1
- 收藏
- 对比
TIGO5M-6M-BL-NBL-XPST1
399-TIGO5M-6M-BL-NBL-XPST1
无类别的
--
大陆
立即发货

Rocker Switch,Full Sized,Tippette Series / Carling Technologies TIGO5M-6M-BL-NBL-XPST1
1最小包装量--
添加到询价列表
TIGO5M-6M-BL-NBL-XPST1详情
Carling Technologies TIGO5M-6M-BL-NBL-XPST1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP20
0个相似型号
TIGO5M-6M-BL-NBL-XPST1拓展信息







哦! 它是空的。