Carling Technologies VP1XX-60000-00000-XRED1
- 收藏
- 对比
VP1XX-60000-00000-XRED1
399-VP1XX-60000-00000-XRED1
配件
--
大陆
立即发货

Indicator Illuminated Contura VP-Series / Carling Technologies VP1XX-60000-00000-XRED1
1最小包装量--
VP1XX-60000-00000-XRED1详情
Carling Technologies VP1XX-60000-00000-XRED1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
0
Type of electric connection
Other
Material housing
Plastic
Degree of protection (IP)
IP65
Number of digital outputs
1
深度
0.18
宽度
0.18
高度
0.048
VP1XX-60000-00000-XRED1拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。