Carling Technologies VV61111-000
- 收藏
- 对比
VV61111-000详情
Carling Technologies VV61111-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049114S16TW096
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
Package
Bulk
厂商
卡林技术
Product Status
活跃
For Use With/Related Products
Contura V系列
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
配件类型
Actuator
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VV61111-000拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。