Carling Technologies VVA9H00-000
- 收藏
- 对比
VVA9H00-000
399-VVA9H00-000
配件
--
大陆
立即发货

Switch Actuators VVA9H00-000
1最小包装量--
VVA9H00-000详情
Carling Technologies VVA9H00-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
卡入式
材料
Nylon, Polycarbonate (PC)
For Use With
V-Series Contura Rocker Switches
Designed for
数控翘板开关
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
10
Operating Temperature Max Deg. C
85C
Operating Temp Range
-40C to 85C
Operating Temperature Min Deg. C
-40C
类型
Contura II 硬表面执行器
颜色
Gray
开关类型
Rocker Switch
产品
Rockers
知识产权评级
IP68
VVA9H00-000拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。