Carling Technologies VVAACA6-100
- 收藏
- 对比
VVAACA6-100详情
Carling Technologies VVAACA6-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SFT-207C
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.035
Package
Bulk
厂商
卡林技术
Product Status
活跃
For Use With/Related Products
Contura V系列
系列
V-Series Contura
配件类型
Actuator
轴承类型
Two Bolt Flange
VVAACA6-100拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。