Carling Technologies VVAKC50-100
- 收藏
- 对比
VVAKC50-100详情
Carling Technologies VVAKC50-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
6
Package
Bulk
厂商
卡林技术
Product Status
活跃
系列
*
宽度
22.3
高度
34
长度
54
VVAKC50-100拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。