Carling Technologies VVAMS00-000
- 收藏
- 对比
VVAMS00-000详情
Carling Technologies VVAMS00-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
卡入式
材料
Nylon, Polycarbonate (PC)
RoHS
Details
For Use With
V-Series Contura Rocker Switches
Designed for
数控翘板开关
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
10
类型
Contura II 硬表面执行器
颜色
Red
产品
Rockers
知识产权评级
IP68
VVAMS00-000拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。