Carling Technologies VVARB70-100
- 收藏
- 对比
VVARB70-100详情
Carling Technologies VVARB70-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
卡入式
材料
Nylon, Polycarbonate (PC)
For Use With
V-Series Contura Rocker Switches
Designed for
数控翘板开关
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
10
Package
Bulk
厂商
卡林技术
Product Status
活跃
系列
-
类型
Contura II 软表面执行器
颜色
Black
产品
Rockers
知识产权评级
IP68
VVARB70-100拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。