Carling Technologies VVARCMH-100
- 收藏
- 对比
VVARCMH-100详情
Carling Technologies VVARCMH-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-10 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
卡林技术
Product Status
活跃
For Use With/Related Products
Contura V系列
系列
V-Series Contura
配件类型
Actuator
VVARCMH-100拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。