Carling Technologies VVAUC00-000
- 收藏
- 对比
VVAUC00-000
399-VVAUC00-000
配件
--
大陆
立即发货

Switch Access Actuator Rocker Switch Automotive
1最小包装量--
VVAUC00-000详情
Carling Technologies VVAUC00-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-40C to 85C
Operating Temperature Min Deg. C
-40C
Operating Temperature Max Deg. C
85C
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Illuminated
Non-Illuminated
Brand
卡林技术
类型
Actuator
子类别
Switches
开关类型
Rocker Switch
产品类别
翘板开关
产品类别
翘板开关
VVAUC00-000拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。