Carling Technologies VVAXCXX-100-XVBR1
- 收藏
- 对比
VVAXCXX-100-XVBR1
399-VVAXCXX-100-XVBR1
其它
--
大陆
立即发货

VVAXCXX-100-XVBR1
1最小包装量--
VVAXCXX-100-XVBR1详情
Carling Technologies VVAXCXX-100-XVBR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
SIL according to IEC 61508
2
深度
120
宽度
12.5
高度
117
VVAXCXX-100-XVBR1拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。