Carling Technologies VVFAGC00-000
- 收藏
- 对比
VVFAGC00-000详情
Carling Technologies VVFAGC00-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Bus
Rated surge voltage
6
Package
Bulk
厂商
卡林技术
Product Status
活跃
系列
*
宽度
28.6
高度
16
长度
39.85
VVFAGC00-000拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。