Carling Technologies VVFBAC00-000-XMPB1
- 收藏
- 对比
VVFBAC00-000-XMPB1
399-VVFBAC00-000-XMPB1
无类别的
--
大陆
立即发货

Accessory,Fits Contura V-Series Sealed Rocker Switches / Carling Technologies VVFBAC00-000-XMPB1
1最小包装量--
添加到询价列表
VVFBAC00-000-XMPB1详情
Carling Technologies VVFBAC00-000-XMPB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP20
0个相似型号
VVFBAC00-000-XMPB1拓展信息







哦! 它是空的。