Carling Technologies VVG9C00-000
- 收藏
- 对比
VVG9C00-000
399-VVG9C00-000
配件
--
大陆
立即发货

Switch Actuators VVG9C00-000
1最小包装量--
VVG9C00-000详情
Carling Technologies VVG9C00-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
翘板开关
Designed for
V系列康杜拉
Mounting Styles
Snap On
Factory Pack QuantityFactory Pack Quantity
10
Operating Temperature Max Deg. C
85C
Operating Temp Range
-40C to 85C
Operating Temperature Min Deg. C
-40C
Package
Bulk
厂商
卡林技术
Product Status
活跃
For Use With/Related Products
Contura V系列
系列
V
类型
Actuator
颜色
Red
配件类型
Actuator
照明
Non-Illuminated
开关类型
Rocker Switch
VVG9C00-000拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。