Carling Technologies VVGPS70-400
- 收藏
- 对比
VVGPS70-400详情
Carling Technologies VVGPS70-400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
None
Pollution degree
3
Rated surge voltage
6
Package
Bulk
厂商
卡林技术
Product Status
活跃
系列
*
宽度
53.4
高度
13
长度
53.4
VVGPS70-400拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。