Carling Technologies VVGRCDF-100
- 收藏
- 对比
VVGRCDF-100
399-VVGRCDF-100
配件
--
大陆
立即发货

Accessory; Fits Contura V-Series Sealed Rocker Switches
1最小包装量--
VVGRCDF-100详情
Carling Technologies VVGRCDF-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-62L10F1
Approvals
CSA, IEC, UL
Manufacturer
ABB
RoHS
Non-Compliant
Package
Bulk
厂商
卡林技术
Product Status
活跃
For Use With/Related Products
Contura V系列
系列
V-Series Contura
配件类型
Actuator
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
1NO
知识产权评级
IP66
VVGRCDF-100拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。