Carling Technologies VVGZC00-000-XBAG1
- 收藏
- 对比
VVGZC00-000-XBAG1
399-VVGZC00-000-XBAG1
无类别的
--
大陆
立即发货

Accessory,Fits Contura V-Series Sealed Rocker Switches / Carling Technologies VVGZC00-000-XBAG1
1最小包装量--
VVGZC00-000-XBAG1详情
Carling Technologies VVGZC00-000-XBAG1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
深度
61.4
宽度
3.5
高度
80.1
长度
80.1
VVGZC00-000-XBAG1拓展信息







哦! 它是空的。