Carling Technologies VVGZH00-000
- 收藏
- 对比
VVGZH00-000详情
Carling Technologies VVGZH00-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
热塑性聚碳酸酯
For Use With
密封式翘板开关
Designed for
V系列跷板开关
Factory Pack QuantityFactory Pack Quantity
10
Operating Temperature Max Deg. C
85C
Operating Temp Range
-40C to 85C
Operating Temperature Min Deg. C
-40C
RoHS
Non-Compliant
Package
Bulk
厂商
卡林技术
Product Status
活跃
For Use With/Related Products
Contura V系列
系列
V-Series Contura
配件类型
Actuator
开关类型
Rocker Switch
产品
Actuators
VVGZH00-000拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。