注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1529.90075
10
¥1443.302591
100
¥1361.606221
500
¥1284.534175
1000
¥1211.824689
Carlo Gavazzi CB32CLN20SUAX
- 收藏
- 对比
CB32CLN20SUAX
401-CB32CLN20SUAX
接近传感器
--
大陆
立即发货

Capacitive proximity switch
--最小包装量--
¥
总价: ¥
CB32CLN20SUAX详情
Carlo Gavazzi CB32CLN20SUAX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
100 - 135
Type of electric connection
Cable
Rated control supply voltage at AC 60 Hz
100 - 135
Material housing
Plastic
Voltage type
AC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
CB32CLN20SUAX拓展信息
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.






哦! 它是空的。