Carlo Gavazzi CB32CLN20TOFTAX
- 收藏
- 对比
CB32CLN20TOFTAX
401-CB32CLN20TOFTAX
接近传感器
--
大陆
立即发货

Capacitive proximity switch
1最小包装量--
CB32CLN20TOFTAX详情
Carlo Gavazzi CB32CLN20TOFTAX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 3D
Explosion safety category for gas
None
Material housing
Plastic
Rated control supply voltage at AC 50 Hz
20 - 250
Rated control supply voltage at AC 60 Hz
20 - 250
SIL according to IEC 61508
None
Suitable for safety functions
无
Type of electric connection
Cable
Voltage type
AC
CB32CLN20TOFTAX拓展信息
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.
Carlo Gavazzi Inc.







哦! 它是空的。