Carlo Gavazzi CEI676
- 收藏
- 对比
CEI676
401-CEI676
无类别的
--
大陆
立即发货

CEI676 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
CEI676详情
Carlo Gavazzi CEI676重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
有
Supply voltage DC
18 - 30
Fieldbus connection over separate bus coupler possible
有
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for DeviceNet
无
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
SIL according to IEC 61508
None
System accessory
有
Supporting protocol for LON
无
Wall mounting/direct mounting
无
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Suitable for safety functions
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
有
Radio standard UMTS
无
Explosion safety category for gas
None
Rack-assembly possible
无
Front built-in possible
无
Radio standard GSM
无
Appendant operation agent (Ex ib)
无
Supporting protocol for MODBUS
无
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
无
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Radio standard Bluetooth
无
IO link master
无
Radio standard GPRS
无
Supporting protocol for PROFIBUS
无
深度
104.2
宽度
80.3
高度
16.8
CEI676拓展信息







哦! 它是空的。