Carlo Gavazzi CLN2003
- 收藏
- 对比
CLN2003
401-CLN2003
无类别的
--
大陆
立即发货

CLN2003 datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
CLN2003详情
Carlo Gavazzi CLN2003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6.5
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
6.5 - 16
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CLN2003拓展信息







哦! 它是空的。