Carlo Gavazzi CONG-USBP12V
- 收藏
- 对比
CONG-USBP12V
401-CONG-USBP12V
无类别的
--
大陆
立即发货

CONG-USBP12V datasheet pdf and Unclassified product details from Carlo Gavazzi stock available at utmel
1最小包装量--
CONG-USBP12V详情
Carlo Gavazzi CONG-USBP12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
630
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
315 - 630
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1260 - 5040
Type of electrical connection of main circuit
Screw connection
CONG-USBP12V拓展信息







哦! 它是空的。