Carlo Gavazzi ED5502PPAP
- 收藏
- 对比
ED5502PPAP详情
Carlo Gavazzi ED5502PPAP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-20 - 60
Max. output current
200
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Rated control supply voltage at DC
10 - 30
Rohs Code
有
Manufacturer Part Number
ED5502PPAP
Manufacturer
Carlo Gavazzi Holding AG
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.6
HTS代码
8542.39.00.01
Reach合规守则
compliant
ED5502PPAP拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi








哦! 它是空的。