Carlo Gavazzi ED5506PPAP-1
- 收藏
- 对比
ED5506PPAP-1
401-ED5506PPAP-1
集成电路(IC)
--
大陆
立即发货

Sensor, Photoelectric, Diffuse-Reflective, 600 mm Range, 10-30VDC, PNP, M12 Conn
1最小包装量--
ED5506PPAP-1详情
Carlo Gavazzi ED5506PPAP-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ED5506PPAP-1
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.6
Type of electric connection
Connector M12
Ambient temperature
-20 - 60
Max. output current
200
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Rated control supply voltage at DC
10 - 30
Reach合规守则
compliant
ED5506PPAP-1拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi







哦! 它是空的。