Carlo Gavazzi ET5505
- 收藏
- 对比
ET5505
401-ET5505
集成电路(IC)
--
大陆
立即发货

ET5505 datasheet pdf and Integrated Circuits (ICs) product details from Carlo Gavazzi stock available at utmel
1最小包装量--
ET5505详情
Carlo Gavazzi ET5505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ET5505
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLO GAVAZZI HOLDING AG
Risk Rank
5.58
Type of electric connection
Cable
Ambient temperature
-20 - 60
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Rated control supply voltage at DC
10 - 30
Reach合规守则
compliant
ET5505拓展信息
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi
Carlo Gavazzi







哦! 它是空的。